The DC-DC Converter from the JCK Series, specifically designed for isolated applications, features a single output with a maximum power of 30W and a current rating of 6A at an output voltage of 5V. It operates within a 2:1 input voltage range, accommodating inputs of 9-18 VDC, 18-36 VDC, and 36-75 VDC. The converter boasts high efficiency, reaching up to 92%, and includes remote on/off control functionality. This model is rated for an operating temperature range of -40 °C to +75 °C, ensuring reliability in various environmental conditions. It provides 1600 VDC isolation, making it suitable for applications requiring electrical separation. The device also incorporates protections against overvoltage, overload, and short circuits, enhancing its robustness. The converter is compliant with safety standards and is RoHS compliant, making it a suitable choice for engineers looking for a reliable and efficient power supply solution.
Isolated Module DC DC Converter 1 Output 5V 6A 9V - 18V Input
DC DC CONVERTER 5V 30W
DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 6A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:- RoHS Compliant: Yes
| XP Power | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JCK3012S05 | 1470-2004-5-ND | JCK3012S05 | 79R9158 |
| Product Name | JCK Series DC/DC Converter | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 6A, 5V; Power Supply Approvals Xp Power |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Applications | Industrial | ITE (Commercial) | ||
| Operating Temperature | -40 to 75 C (-40 to 167 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| DC Output Voltage | 5.0 volts | 5.0 volts |