XP Power JCK20 Series DC/DC Converter JCK2048S05

Description
• 20 Watt • 2:1 Input Range • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • 3 Year Warranty
Request a Quote Datasheet
Description
• 20 Watt • 2:1 Input Range • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCK20 Series DC/DC Converter - JCK2048S05 - XP Power
Sunnyvale, CA, USA
JCK20 Series DC/DC Converter
JCK2048S05
JCK20 Series DC/DC Converter JCK2048S05
• 20 Watt • 2:1 Input Range • -40 °C to +100 °C Operating Temperature • Single & Dual Outputs • Overvoltage & Overcurrent Protection • 3 Year Warranty

• 20 Watt
• 2:1 Input Range
• -40 °C to +100 °C Operating Temperature
• Single & Dual Outputs
• Overvoltage & Overcurrent Protection
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JCK2048S05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCK2048S05-ND
DC DC Converters JCK2048S05-ND
Isolated Module DC DC Converter 1 Output 5V 4A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 4A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCK2048S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCK2048S05
Power Supplies - Board Mount - DC DC Converters JCK2048S05
DC DC CONVERTER 5V 20W

DC DC CONVERTER 5V 20W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 4A, 5V; Power Supply Approvals Xp Power - 52R2875 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 4A, 5V; Power Supply Approvals Xp Power
52R2875
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 4A, 5V; Power Supply Approvals Xp Power 52R2875
DC-DC CONVERTER, ISO POL, 1 O/P, 20W, 4A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 20W, 4A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCK2048S05 JCK2048S05-ND JCK2048S05 52R2875
Product Name JCK20 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 4A, 5V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data