XP Power JCK15 Series DC/DC Converter JCK1548S15

Description
• 15 Watts • Industry Standard Package • 1500 VDC Isolation • Continuous Short Circuit Protection • High Efficiency - up to 89% • 3 Year Warranty
Request a Quote Datasheet
Description
• 15 Watts • Industry Standard Package • 1500 VDC Isolation • Continuous Short Circuit Protection • High Efficiency - up to 89% • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCK15 Series DC/DC Converter - JCK1548S15 - XP Power
Sunnyvale, CA, USA
JCK15 Series DC/DC Converter
JCK1548S15
JCK15 Series DC/DC Converter JCK1548S15
• 15 Watts • Industry Standard Package • 1500 VDC Isolation • Continuous Short Circuit Protection • High Efficiency - up to 89% • 3 Year Warranty

• 15 Watts
• Industry Standard Package
• 1500 VDC Isolation
• Continuous Short Circuit Protection
• High Efficiency - up to 89%
• 3 Year Warranty

Supplier's Site
DC DC Converters - JCK1548S15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCK1548S15-ND
DC DC Converters JCK1548S15-ND
Isolated Module DC DC Converter 1 Output 15V 1A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 1A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCK1548S15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCK1548S15
Power Supplies - Board Mount - DC DC Converters JCK1548S15
DC DC CONVERTER 15V 15W

DC DC CONVERTER 15V 15W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Xp Power - 52R2860 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Xp Power
52R2860
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Xp Power 52R2860
DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 1A, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 1A, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCK1548S15 JCK1548S15-ND JCK1548S15 52R2860
Product Name JCK15 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details
Power Supply - 4876843 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supply Unit - VIP® - Inductotherm Group
Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 2.20E7 watts
View Details