XP Power JCK15 Series DC/DC Converter JCK1512D03

Description
• 15 Watts • Industry Standard Package • 1500 VDC Isolation • Continuous Short Circuit Protection • High Efficiency - up to 89% • 3 Year Warranty
Request a Quote Datasheet
Description
• 15 Watts • Industry Standard Package • 1500 VDC Isolation • Continuous Short Circuit Protection • High Efficiency - up to 89% • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCK15 Series DC/DC Converter - JCK1512D03 - XP Power
Sunnyvale, CA, USA
JCK15 Series DC/DC Converter
JCK1512D03
JCK15 Series DC/DC Converter JCK1512D03
• 15 Watts • Industry Standard Package • 1500 VDC Isolation • Continuous Short Circuit Protection • High Efficiency - up to 89% • 3 Year Warranty

• 15 Watts
• Industry Standard Package
• 1500 VDC Isolation
• Continuous Short Circuit Protection
• High Efficiency - up to 89%
• 3 Year Warranty

Supplier's Site
DC DC Converters - JCK1512D03-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCK1512D03-ND
DC DC Converters JCK1512D03-ND
Isolated Module DC DC Converter 2 Output 3.3V -3.3V 1.5A, 1.5A 9V - 18V Input

Isolated Module DC DC Converter 2 Output 3.3V -3.3V 1.5A, 1.5A 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCK1512D03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCK1512D03
Power Supplies - Board Mount - DC DC Converters JCK1512D03
DC DC CONVERTER +/-3.3V 15W

DC DC CONVERTER +/-3.3V 15W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 3.3V, -3.3V; Power Supply Approvals Xp Power - 52R2838 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 3.3V, -3.3V; Power Supply Approvals Xp Power
52R2838
Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 3.3V, -3.3V; Power Supply Approvals Xp Power 52R2838
DC-DC CONVERTER, ISO POL, 2 O/P, 15W, 3.3V, -3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.5A; Isolation Voltage:1.6kV RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 15W, 3.3V, -3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.5A; Isolation Voltage:1.6kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCK1512D03 JCK1512D03-ND JCK1512D03 52R2838
Product Name JCK15 Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 15W, 3.3V, -3.3V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2301-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers