XP Power JCJ Series DC/DC Converter JCJ1024D15

Description
• 8-10 Watts • 2:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 8-10 Watts • 2:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCJ Series DC/DC Converter - JCJ1024D15 - XP Power
Sunnyvale, CA, USA
JCJ Series DC/DC Converter
JCJ1024D15
JCJ Series DC/DC Converter JCJ1024D15
• 8-10 Watts • 2:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 3 Year Warranty

• 8-10 Watts
• 2:1 Input Range
• DIP-24 Metal Package
• Operating Temperature -40 ºC to +100 ºC
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JCJ1024D15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCJ1024D15-ND
DC DC Converters JCJ1024D15-ND
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCJ1024D15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCJ1024D15
Power Supplies - Board Mount - DC DC Converters JCJ1024D15
DC DC CONVERTER +/-15V 10W

DC DC CONVERTER +/-15V 10W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 10W, 15V, -15V; Power Supply Approvals Xp Power - 04R8723 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 10W, 15V, -15V; Power Supply Approvals Xp Power
04R8723
Dc-Dc Converter, Iso Pol, 2 O/p, 10W, 15V, -15V; Power Supply Approvals Xp Power 04R8723
DC-DC CONVERTER, ISO POL, 2 O/P, 10W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Regulation:Regulated RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 10W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Regulation:Regulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCJ1024D15 JCJ1024D15-ND JCJ1024D15 04R8723
Product Name JCJ Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 10W, 15V, -15V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-700-28 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details