XP Power Power Supplies Board Mount DCDC Converters - JCJ1012S05 JCJ1012S05

Description
Manufacturer: XP Power Win Source Part Number: 876189-JCJ1012S05 Series: JCJ (10W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: JCJ1012 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: XP Power Win Source Part Number: 876189-JCJ1012S05 Series: JCJ (10W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: JCJ1012 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - JCJ1012S05 - 876189-JCJ1012S05 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - JCJ1012S05
876189-JCJ1012S05
Power Supplies Board Mount DCDC Converters - JCJ1012S05 876189-JCJ1012S05
Manufacturer: XP Power Win Source Part Number: 876189-JCJ1012S05 Series: JCJ (10W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: JCJ1012 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks HTSUS: 8504.40.9580

Manufacturer: XP Power
Win Source Part Number: 876189-JCJ1012S05
Series: JCJ (10W)
Features: DC DC Converter 1 Output - Input
Package: Tube
Family Name: JCJ1012
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet
Through-Hole 10W 5V 2A DC-DC Converter IC - 132-JCJ1012S05 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 10W 5V 2A DC-DC Converter IC
132-JCJ1012S05
Through-Hole 10W 5V 2A DC-DC Converter IC 132-JCJ1012S05
10W 5V 2A DC-DC Converter, 9-18V In, 1.5kV Isolation, Through Hole Product overview: JCJ1012S05 from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 10W, 5V, 2A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-JCJ1012S05 can be used for catalog matching and distributor lookup.

10W 5V 2A DC-DC Converter, 9-18V In, 1.5kV Isolation, Through Hole Product overview: JCJ1012S05 from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 10W, 5V, 2A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-JCJ1012S05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 876189-JCJ1012S05 132-JCJ1012S05
Product Name Power Supplies Board Mount DCDC Converters - JCJ1012S05 Through-Hole 10W 5V 2A DC-DC Converter IC
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
DC-DC Converters - 1226830P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.7000 volts
Input Voltage 21 volts
View Details
Buck 75V 500mA Step-Down DC-DC Converter IC - 739-LM5007MMX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSSOP
Output Voltage 73 volts
IOUT 0.5000 amps
View Details
2 suppliers