XP Power JCJ Series DC/DC Converter JCJ1012D15

Description
• 8-10 Watts • 2:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 8-10 Watts • 2:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCJ Series DC/DC Converter - JCJ1012D15 - XP Power
Sunnyvale, CA, USA
JCJ Series DC/DC Converter
JCJ1012D15
JCJ Series DC/DC Converter JCJ1012D15
• 8-10 Watts • 2:1 Input Range • DIP-24 Metal Package • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 3 Year Warranty

• 8-10 Watts
• 2:1 Input Range
• DIP-24 Metal Package
• Operating Temperature -40 ºC to +100 ºC
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1981-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1981-5-ND
DC DC Converters 1470-1981-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 9V - 18V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 18 V, 9 V, 2 Rohs Compliant Xp Power - 08P1201 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 18 V, 9 V, 2 Rohs Compliant Xp Power
08P1201
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 18 V, 9 V, 2 Rohs Compliant Xp Power 08P1201
Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 18 V, 9 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 18 V, 9 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JCJ1012D15 1470-1981-5-ND 08P1201
Product Name JCJ Series DC/DC Converter DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 18 V, 9 V, 2 Rohs Compliant Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Applications Instrumentation, Industrial
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 203L-5kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details