XP Power JCH20 Series DC-DC Converters JCH2048S12

Description
Features: • 2:1 Input Range • 2.0” x 2.0” x 0.4” Metal Package • 1500 VDC Isolation • Efficiency up to 91% • Single & Dual Outputs • 40 °C to +100 °C Operating Temperature • Continuous Short Circuit Protection
Datasheet
Description
Features: • 2:1 Input Range • 2.0” x 2.0” x 0.4” Metal Package • 1500 VDC Isolation • Efficiency up to 91% • Single & Dual Outputs • 40 °C to +100 °C Operating Temperature • Continuous Short Circuit Protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCH20 Series DC-DC Converters - JCH2048S12 - XP Power
Sunnyvale, CA, USA
JCH20 Series DC-DC Converters
JCH2048S12
JCH20 Series DC-DC Converters JCH2048S12
Features: • 2:1 Input Range • 2.0” x 2.0” x 0.4” Metal Package • 1500 VDC Isolation • Efficiency up to 91% • Single & Dual Outputs • 40 °C to +100 °C Operating Temperature • Continuous Short Circuit Protection

Features:

• 2:1 Input Range
• 2.0” x 2.0” x 0.4” Metal Package
• 1500 VDC Isolation
• Efficiency up to 91%
• Single & Dual Outputs
• 40 °C to +100 °C Operating Temperature
• Continuous Short Circuit Protection

Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number JCH2048S12
Product Name JCH20 Series DC-DC Converters
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Power Supply / Open Frame/Enclosed - tps-mpt120s-48v-28389 - TPS Elektronik GmbH
Specs
Type DC-DC Converter
Form Factor Open Frame
AC Output Voltage 48.0 volts
View Details
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details