XP Power JCH20 Series DC-DC Converters JCH2048S05

Description
Features: • 2:1 Input Range • 2.0” x 2.0” x 0.4” Metal Package • 1500 VDC Isolation • Efficiency up to 91% • Single & Dual Outputs • 40 °C to +100 °C Operating Temperature • Continuous Short Circuit Protection
Datasheet
Description
Features: • 2:1 Input Range • 2.0” x 2.0” x 0.4” Metal Package • 1500 VDC Isolation • Efficiency up to 91% • Single & Dual Outputs • 40 °C to +100 °C Operating Temperature • Continuous Short Circuit Protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCH20 Series DC-DC Converters - JCH2048S05 - XP Power
Sunnyvale, CA, USA
JCH20 Series DC-DC Converters
JCH2048S05
JCH20 Series DC-DC Converters JCH2048S05
Features: • 2:1 Input Range • 2.0” x 2.0” x 0.4” Metal Package • 1500 VDC Isolation • Efficiency up to 91% • Single & Dual Outputs • 40 °C to +100 °C Operating Temperature • Continuous Short Circuit Protection

Features:

• 2:1 Input Range
• 2.0” x 2.0” x 0.4” Metal Package
• 1500 VDC Isolation
• Efficiency up to 91%
• Single & Dual Outputs
• 40 °C to +100 °C Operating Temperature
• Continuous Short Circuit Protection

Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number JCH2048S05
Product Name JCH20 Series DC-DC Converters
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6966-ea-bt-20060-340-triple-4u-32185 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 340 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Space Products - M3GB2803R305T - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 125 C (257 F)
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details