XP Power JCH20 Series DC-DC Converters JCH2048D15

Description
Features: • 2:1 Input Range • 2.0” x 2.0” x 0.4” Metal Package • 1500 VDC Isolation • Efficiency up to 91% • Single & Dual Outputs • 40 °C to +100 °C Operating Temperature • Continuous Short Circuit Protection
Datasheet
Description
Features: • 2:1 Input Range • 2.0” x 2.0” x 0.4” Metal Package • 1500 VDC Isolation • Efficiency up to 91% • Single & Dual Outputs • 40 °C to +100 °C Operating Temperature • Continuous Short Circuit Protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCH20 Series DC-DC Converters - JCH2048D15 - XP Power
Sunnyvale, CA, USA
JCH20 Series DC-DC Converters
JCH2048D15
JCH20 Series DC-DC Converters JCH2048D15
Features: • 2:1 Input Range • 2.0” x 2.0” x 0.4” Metal Package • 1500 VDC Isolation • Efficiency up to 91% • Single & Dual Outputs • 40 °C to +100 °C Operating Temperature • Continuous Short Circuit Protection

Features:

• 2:1 Input Range
• 2.0” x 2.0” x 0.4” Metal Package
• 1500 VDC Isolation
• Efficiency up to 91%
• Single & Dual Outputs
• 40 °C to +100 °C Operating Temperature
• Continuous Short Circuit Protection

Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number JCH2048D15
Product Name JCH20 Series DC-DC Converters
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Voltage -24.0 to 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
1.5 - 30W DC-DC Converters - CCG1R5-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details