XP Power JCH20 Series DC-DC Converters JCH2024D09

Description
Features: • 2:1 Input Range • 2.0” x 2.0” x 0.4” Metal Package • 1500 VDC Isolation • Efficiency up to 91% • Single & Dual Outputs • 40 °C to +100 °C Operating Temperature • Continuous Short Circuit Protection
Datasheet
Description
Features: • 2:1 Input Range • 2.0” x 2.0” x 0.4” Metal Package • 1500 VDC Isolation • Efficiency up to 91% • Single & Dual Outputs • 40 °C to +100 °C Operating Temperature • Continuous Short Circuit Protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCH20 Series DC-DC Converters - JCH2024D09 - XP Power
Sunnyvale, CA, USA
JCH20 Series DC-DC Converters
JCH2024D09
JCH20 Series DC-DC Converters JCH2024D09
Features: • 2:1 Input Range • 2.0” x 2.0” x 0.4” Metal Package • 1500 VDC Isolation • Efficiency up to 91% • Single & Dual Outputs • 40 °C to +100 °C Operating Temperature • Continuous Short Circuit Protection

Features:

• 2:1 Input Range
• 2.0” x 2.0” x 0.4” Metal Package
• 1500 VDC Isolation
• Efficiency up to 91%
• Single & Dual Outputs
• 40 °C to +100 °C Operating Temperature
• Continuous Short Circuit Protection

Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number JCH2024D09
Product Name JCH20 Series DC-DC Converters
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Voltage -9.0 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
AC/DC Adapters - 1176640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details