The JCH2012S12 is a DC-DC converter from the JCH20 Series by XP Power, designed to deliver 12 V output with a maximum output current of 1.67 A, providing a total output power of 20 Watts. It operates within an input voltage range of 9-18 VDC and features an efficiency rating of up to 87%. The converter has no minimum load requirement and offers excellent line and load regulation, with a maximum deviation of ±0.5% for line regulation and ±0.5% for load regulation. This model includes protections for overcurrent and short circuits, employing a hiccup mode for recovery. It supports a capacitive load of up to 1000 µF and operates effectively in a temperature range of -40 °C to +100 °C, with derating from 100% load at +85 °C to 0% load at +100 °C. The converter is housed in a compact metal package measuring 2.0,Äù x 2.0,Äù x 0.4,Äù and provides 1500 VDC isolation between input and output. The JCH2012S12 is suitable for applications requiring reliable power conversion in challenging environments.
Features:
• 2:1 Input Range
• 2.0” x 2.0” x 0.4” Metal Package
• 1500 VDC Isolation
• Efficiency up to 91%
• Single & Dual Outputs
• 40 °C to +100 °C Operating Temperature
• Continuous Short Circuit Protection
| XP Power | |
|---|---|
| Product Category | Power Supplies |
| Product Number | JCH2012S12 |
| Product Name | JCH20 Series DC-DC Converters |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| Applications | Instrumentation |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| DC Output Voltage | 12.0 volts |