XP Power JCE06 Series DC-DC Converter JCE0648D24

Description
• 6 Watts • 2:1 Input Range • DIP-24 Plastic Case • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 6 Watts • 2:1 Input Range • DIP-24 Plastic Case • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCE06 Series DC-DC Converter - JCE0648D24 - XP Power
Sunnyvale, CA, USA
JCE06 Series DC-DC Converter
JCE0648D24
JCE06 Series DC-DC Converter JCE0648D24
• 6 Watts • 2:1 Input Range • DIP-24 Plastic Case • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty

• 6 Watts
• 2:1 Input Range
• DIP-24 Plastic Case
• Operating Temperature -40 °C to +100 °C
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1944-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1944-5-ND
DC DC Converters 1470-1944-5-ND
Isolated Module DC DC Converter 2 Output 24V -24V 125mA, 125mA 36V - 75V Input

Isolated Module DC DC Converter 2 Output 24V -24V 125mA, 125mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2O/p, 0.125A, 6W; Power Supply Approvals Xp Power - 19X6816 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2O/p, 0.125A, 6W; Power Supply Approvals Xp Power
19X6816
Dc-Dc Converter, Iso Pol, 2O/p, 0.125A, 6W; Power Supply Approvals Xp Power 19X6816
DC-DC CONVERTER, ISO POL, 2O/P, 0.125A, 6W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-24V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2O/P, 0.125A, 6W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JCE0648D24 1470-1944-5-ND 19X6816
Product Name JCE06 Series DC-DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2O/p, 0.125A, 6W; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation, Military
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage -24.0 to 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data