XP Power Power Supplies - Board Mount - DC DC Converters JCE0624S24

Description
Win Source Part Number: 1340074-JCE0624S24 Category: Power Supplies - Board Mount - DC DC Converters Series: JCE (6W) Type: Isolated Module Features: OCP, SCP, UVLO Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.41" H (31.8mm x 20.3mm x 10.4mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 6 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 24V Efficiency: 82% Mounting Type: Through Hole Package / Case: 24-DIP Module, 7 Leads Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JCE0624 Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1340074-JCE0624S24 Category: Power Supplies - Board Mount - DC DC Converters Series: JCE (6W) Type: Isolated Module Features: OCP, SCP, UVLO Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.41" H (31.8mm x 20.3mm x 10.4mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 6 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 24V Efficiency: 82% Mounting Type: Through Hole Package / Case: 24-DIP Module, 7 Leads Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JCE0624 Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1340074-JCE0624S24 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1340074-JCE0624S24
Power Supplies - Board Mount - DC DC Converters 1340074-JCE0624S24
Win Source Part Number: 1340074-JCE0624S24 Category: Power Supplies - Board Mount - DC DC Converters Series: JCE (6W) Type: Isolated Module Features: OCP, SCP, UVLO Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.41" H (31.8mm x 20.3mm x 10.4mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 6 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 250mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 24V Efficiency: 82% Mounting Type: Through Hole Package / Case: 24-DIP Module, 7 Leads Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JCE0624 Standard Number: 62368-1

Win Source Part Number: 1340074-JCE0624S24
Category: Power Supplies - Board Mount - DC DC Converters
Series: JCE (6W)
Type: Isolated Module
Features: OCP, SCP, UVLO
Package: Tube
Size / Dimension: 1.25" L x 0.80" W x 0.41" H (31.8mm x 20.3mm x 10.4mm)
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 6 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 250mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 24V
Efficiency: 82%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 7 Leads
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: JCE0624
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1340074-JCE0624S24
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details
DC-DC Converters - 1226638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Encapsulated
Input Voltage 75 volts
View Details
DC-DC Converter IC - 715-LT1737CS#TR - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Other; Reel - TR
Operating Temperature 0.0 to 100 C (32 to 212 F)
View Details
Buck 5V 1A 40V Step-Down DC-DC Converter IC - 739-LM2575S-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers