XP Power Power Supplies - Board Mount - DC DC Converters JCE0624D15

Description
Win Source Part Number: 1340151-JCE0624D15 Category: Power Supplies - Board Mount - DC DC Converters Series: JCE (6W) Type: Isolated Module Features: OCP, SCP, UVLO Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.41" H (31.8mm x 20.3mm x 10.4mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 6 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 200mA, 200mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 84% Mounting Type: Through Hole Package / Case: 24-DIP Module, 8 Leads Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JCE0624 Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1340151-JCE0624D15 Category: Power Supplies - Board Mount - DC DC Converters Series: JCE (6W) Type: Isolated Module Features: OCP, SCP, UVLO Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.41" H (31.8mm x 20.3mm x 10.4mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 6 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 200mA, 200mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 84% Mounting Type: Through Hole Package / Case: 24-DIP Module, 8 Leads Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JCE0624 Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1340151-JCE0624D15 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1340151-JCE0624D15
Power Supplies - Board Mount - DC DC Converters 1340151-JCE0624D15
Win Source Part Number: 1340151-JCE0624D15 Category: Power Supplies - Board Mount - DC DC Converters Series: JCE (6W) Type: Isolated Module Features: OCP, SCP, UVLO Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.41" H (31.8mm x 20.3mm x 10.4mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 6 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 200mA, 200mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 84% Mounting Type: Through Hole Package / Case: 24-DIP Module, 8 Leads Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JCE0624 Standard Number: 62368-1

Win Source Part Number: 1340151-JCE0624D15
Category: Power Supplies - Board Mount - DC DC Converters
Series: JCE (6W)
Type: Isolated Module
Features: OCP, SCP, UVLO
Package: Tube
Size / Dimension: 1.25" L x 0.80" W x 0.41" H (31.8mm x 20.3mm x 10.4mm)
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 6 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 200mA, 200mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 84%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 8 Leads
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: JCE0624
Standard Number: 62368-1

Buy Now Datasheet
6W 200mA 1.5kV DC-DC Converter IC - 132-JCE0624D15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6W 200mA 1.5kV DC-DC Converter IC
132-JCE0624D15
6W 200mA 1.5kV DC-DC Converter IC 132-JCE0624D15
6W DC-DC Converter, 2x15V, 200mA, 1.5kV Isolation, 18-36V In Product overview: JCE0624D15 from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6W, 200mA, 1.5kV. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6W, 200mA, 1.5kV, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-JCE0624D15 can be used for catalog matching and distributor lookup.

6W DC-DC Converter, 2x15V, 200mA, 1.5kV Isolation, 18-36V In Product overview: JCE0624D15 from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6W, 200mA, 1.5kV. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6W, 200mA, 1.5kV, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-JCE0624D15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1340151-JCE0624D15 132-JCE0624D15
Product Name Power Supplies - Board Mount - DC DC Converters 6W 200mA 1.5kV DC-DC Converter IC
Package Type DIP; Other; Tube
Output Voltage 18 to 36 volts
Output Power 6 watts
Unlock Full Specs
to access all available technical data

Similar Products

DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1228163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0, USB Auto-Detect and USB-PD - ACT4530 - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 6 to 36 volts
IOUT 3 amps
View Details