XP Power JCE06 Series DC-DC Converter JCE0612S3V3

Description
• 6 Watts • 2:1 Input Range • DIP-24 Plastic Case • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 6 Watts • 2:1 Input Range • DIP-24 Plastic Case • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCE06 Series DC-DC Converter - JCE0612S3V3 - XP Power
Sunnyvale, CA, USA
JCE06 Series DC-DC Converter
JCE0612S3V3
JCE06 Series DC-DC Converter JCE0612S3V3
• 6 Watts • 2:1 Input Range • DIP-24 Plastic Case • Operating Temperature -40 °C to +100 °C • Single & Dual Outputs • 3 Year Warranty

• 6 Watts
• 2:1 Input Range
• DIP-24 Plastic Case
• Operating Temperature -40 °C to +100 °C
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1929-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1929-5-ND
DC DC Converters 1470-1929-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 1.4A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 3.3V 1.4A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1O/p, 1.4A, 6W; Power Supply Approvals Xp Power - 19X6801 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1O/p, 1.4A, 6W; Power Supply Approvals Xp Power
19X6801
Dc-Dc Converter, Iso Pol, 1O/p, 1.4A, 6W; Power Supply Approvals Xp Power 19X6801
DC-DC CONVERTER, ISO POL, 1O/P, 1.4A, 6W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.4A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1O/P, 1.4A, 6W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.4A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JCE0612S3V3 1470-1929-5-ND 19X6801
Product Name JCE06 Series DC-DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1O/p, 1.4A, 6W; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Applications Instrumentation, Military
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2222-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5084X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details