XP Power DC DC Converters JCE0324S3V3-H

Description
Isolated Module DC DC Converter 1 Output 3.3V 900mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 900mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - JCE0324S3V3-H-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCE0324S3V3-H-ND
DC DC Converters JCE0324S3V3-H-ND
Isolated Module DC DC Converter 1 Output 3.3V 900mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 900mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.9A, Dip; Power Supply Approvals Xp Power - 44Y5619 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.9A, Dip; Power Supply Approvals Xp Power
44Y5619
Dc-Dc Converter, 3.3V, 0.9A, Dip; Power Supply Approvals Xp Power 44Y5619
DC-DC CONVERTER, 3.3V, 0.9A, DIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:900mA; Output Voltage - Output 2:-; Width:20.32mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.9A, DIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:900mA; Output Voltage - Output 2:-; Width:20.32mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number JCE0324S3V3-H-ND 44Y5619
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.9A, Dip; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.9000 amps 0.9000 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

15W DC-DC converters - PXA15-48WS3P3 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature 85 C (185 F)
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-7548 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 1.6 amps
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details