XP Power Power Supplies - Board Mount - DC DC Converters JCE0324S24-H

Description
Win Source Part Number: 1348559-JCE0324S24-H Category: Power Supplies - Board Mount - DC DC Converters Series: JCE (3W) Type: Isolated Module Features: SCP Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 3 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 125mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 24V Efficiency: 81% Mounting Type: Through Hole Package / Case: 24-DIP Module, 7 Leads Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JCE0324 Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1348559-JCE0324S24-H Category: Power Supplies - Board Mount - DC DC Converters Series: JCE (3W) Type: Isolated Module Features: SCP Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 3 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 125mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 24V Efficiency: 81% Mounting Type: Through Hole Package / Case: 24-DIP Module, 7 Leads Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JCE0324 Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1348559-JCE0324S24-H - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1348559-JCE0324S24-H
Power Supplies - Board Mount - DC DC Converters 1348559-JCE0324S24-H
Win Source Part Number: 1348559-JCE0324S24-H Category: Power Supplies - Board Mount - DC DC Converters Series: JCE (3W) Type: Isolated Module Features: SCP Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 3 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 125mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 24V Efficiency: 81% Mounting Type: Through Hole Package / Case: 24-DIP Module, 7 Leads Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JCE0324 Standard Number: 62368-1

Win Source Part Number: 1348559-JCE0324S24-H
Category: Power Supplies - Board Mount - DC DC Converters
Series: JCE (3W)
Type: Isolated Module
Features: SCP
Package: Tube
Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 3 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 125mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 24V
Efficiency: 81%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 7 Leads
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: JCE0324
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1348559-JCE0324S24-H
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck 2.5V 3A Step-Down DC-DC Converter IC - 739-AAT1154IAS-2.5-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 3 amps
View Details
Buck 2.7V 5V 1.2V Step-Down DC-DC Converter IC - 739-ACT8310NHADJ-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 1.2 volts
Input Voltage 5 volts
View Details
DC-DC Converters - 1224609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Half brick
Input Voltage 160 volts
View Details