XP Power Power Supplies - Board Mount - DC DC Converters JCD0648S12

Description
Win Source Part Number: 1337939-JCD0648S12 Category: Power Supplies - Board Mount - DC DC Converters Series: JCD (6W) Type: Isolated Module Features: OCP, OVP, SCP Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.41" H (31.8mm x 20.3mm x 10.4mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 6 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 36V Voltage - Input (Max): 72V Voltage - Output 1: 12V Efficiency: 84% Mounting Type: Through Hole Package / Case: 24-DIP Module, 7 Leads Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JCD0648 Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1337939-JCD0648S12 Category: Power Supplies - Board Mount - DC DC Converters Series: JCD (6W) Type: Isolated Module Features: OCP, OVP, SCP Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.41" H (31.8mm x 20.3mm x 10.4mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 6 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 36V Voltage - Input (Max): 72V Voltage - Output 1: 12V Efficiency: 84% Mounting Type: Through Hole Package / Case: 24-DIP Module, 7 Leads Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JCD0648 Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1337939-JCD0648S12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1337939-JCD0648S12
Power Supplies - Board Mount - DC DC Converters 1337939-JCD0648S12
Win Source Part Number: 1337939-JCD0648S12 Category: Power Supplies - Board Mount - DC DC Converters Series: JCD (6W) Type: Isolated Module Features: OCP, OVP, SCP Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.41" H (31.8mm x 20.3mm x 10.4mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 6 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 36V Voltage - Input (Max): 72V Voltage - Output 1: 12V Efficiency: 84% Mounting Type: Through Hole Package / Case: 24-DIP Module, 7 Leads Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JCD0648 Standard Number: 62368-1

Win Source Part Number: 1337939-JCD0648S12
Category: Power Supplies - Board Mount - DC DC Converters
Series: JCD (6W)
Type: Isolated Module
Features: OCP, OVP, SCP
Package: Tube
Size / Dimension: 1.25" L x 0.80" W x 0.41" H (31.8mm x 20.3mm x 10.4mm)
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 6 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 72V
Voltage - Output 1: 12V
Efficiency: 84%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 7 Leads
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: JCD0648
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1337939-JCD0648S12
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 26.4 volts
View Details
Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 volts
Input Voltage 5.5 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details