XP Power JCD06 Series DC-DC Converter 6 W, 2:1 Input JCD0648D24

Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet
Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCD06 Series DC-DC Converter 6 W, 2:1 Input - JCD0648D24 - XP Power
Sunnyvale, CA, USA
JCD06 Series DC-DC Converter 6 W, 2:1 Input
JCD0648D24
JCD06 Series DC-DC Converter 6 W, 2:1 Input JCD0648D24
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty

• 4-6 Watts
• 2:1 Input Range
• Industry Standard Package
• 1600 VDC Isolation
• Continuous Short Circuit Protection
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JCD0648D24-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCD0648D24-ND
DC DC Converters JCD0648D24-ND
Isolated Module DC DC Converter 2 Output 24V -24V 125mA 36V - 72V Input

Isolated Module DC DC Converter 2 Output 24V -24V 125mA 36V - 72V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 6W, 24V, -24V; Power Supply Approvals Xp Power - 62T2131 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 6W, 24V, -24V; Power Supply Approvals Xp Power
62T2131
Dc-Dc Converter, Iso Pol, 2 O/p, 6W, 24V, -24V; Power Supply Approvals Xp Power 62T2131
DC-DC CONVERTER, ISO POL, 2 O/P, 6W, 24V, -24V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-24VRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 6W, 24V, -24V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-24VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JCD0648D24 JCD0648D24-ND 62T2131
Product Name JCD06 Series DC-DC Converter 6 W, 2:1 Input DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 6W, 24V, -24V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Applications Instrumentation
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage -24.0 to 24.0 volts 24.0 volts
DC Output Current -0.1250 to 0.1250 amps 0.1250 amps 0.1250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / DIN Rail - tps240-dr1s12a-19888 - TPS Elektronik GmbH
Specs
Type DC-DC Converter
Form Factor DIN Rail
AC Output Voltage 12.0 to 15.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Space Products - M3GB7015D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details