XP Power Power Supplies Board Mount DCDC Converters - JCD0424S09 JCD0424S09

Description
Manufacturer: XP Power Win Source Part Number: 876188-JCD0424S09 Series: JCD (4W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: JCD0424 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: XP Power Win Source Part Number: 876188-JCD0424S09 Series: JCD (4W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: JCD0424 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - JCD0424S09 - 876188-JCD0424S09 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - JCD0424S09
876188-JCD0424S09
Power Supplies Board Mount DCDC Converters - JCD0424S09 876188-JCD0424S09
Manufacturer: XP Power Win Source Part Number: 876188-JCD0424S09 Series: JCD (4W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: JCD0424 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks HTSUS: 8504.40.9580

Manufacturer: XP Power
Win Source Part Number: 876188-JCD0424S09
Series: JCD (4W)
Features: DC DC Converter 1 Output - Input
Package: Tube
Family Name: JCD0424
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 876188-JCD0424S09
Product Name Power Supplies Board Mount DCDC Converters - JCD0424S09
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1.2A Boost DC-DC Converter IC - 739-ACT6390MH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 2.7 volts
Input Voltage 5.5 volts
View Details
DC-DC Converters - 1238383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 15.5 volts
View Details