XP Power Power Supplies Board Mount DCDC Converters - JCD0412D09 JCD0412D09

Description
Manufacturer: XP Power Win Source Part Number: 846969-JCD0412D09 Series: JCD (4W) Features: DC DC Converter 2 Output - Input Package: Tube Family Name: JCD0412 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: XP Power Win Source Part Number: 846969-JCD0412D09 Series: JCD (4W) Features: DC DC Converter 2 Output - Input Package: Tube Family Name: JCD0412 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - JCD0412D09 - 846969-JCD0412D09 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - JCD0412D09
846969-JCD0412D09
Power Supplies Board Mount DCDC Converters - JCD0412D09 846969-JCD0412D09
Manufacturer: XP Power Win Source Part Number: 846969-JCD0412D09 Series: JCD (4W) Features: DC DC Converter 2 Output - Input Package: Tube Family Name: JCD0412 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks HTSUS: 8504.40.9580

Manufacturer: XP Power
Win Source Part Number: 846969-JCD0412D09
Series: JCD (4W)
Features: DC DC Converter 2 Output - Input
Package: Tube
Family Name: JCD0412
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet
XP POWER - JCD0412D09 - DC/DC WANDLER,4W, +/-9V , DIP-24 - 906-JCD0412D09 - Utmel Electronic Limited
Hong Kong, China
XP POWER - JCD0412D09 - DC/DC WANDLER,4W, +/-9V , DIP-24
906-JCD0412D09
XP POWER - JCD0412D09 - DC/DC WANDLER,4W, +/-9V , DIP-24 906-JCD0412D09
XP POWER - JCD0412D09 - DC/DC WANDLER,4W, +/-9V , DIP-24

XP POWER - JCD0412D09 - DC/DC WANDLER,4W, +/-9V , DIP-24

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 846969-JCD0412D09 906-JCD0412D09
Product Name Power Supplies Board Mount DCDC Converters - JCD0412D09 XP POWER - JCD0412D09 - DC/DC WANDLER,4W, +/-9V , DIP-24
Package Type Other; Tube DIP; Other; 24-DIP Module, 8 Leads
Output Voltage 9 volts
Input Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details
Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details