XP Power JCD04 Series DC-DC Converter 4 W, 2:1 Input JCD0405S12

Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote
Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JCD0405S12 is a 4 W DC-DC converter from the JCD04 Series by XP Power, designed for a 2:1 input voltage range of 4.5-9 VDC. It provides a regulated output of 12 V with a maximum output current of 333 mA. The converter features a high efficiency of 82% and requires no minimum load. It has a ripple and noise specification of 60 mV peak-to-peak and offers excellent line and load regulation. The device is equipped with continuous short circuit protection and can withstand input surges of up to 24 VDC for 100 ms. Operating temperature ranges from -40 °C to +100 °C, making it suitable for various environments. The product also meets safety standards including UL60950-1 and CE directives, ensuring compliance for industrial applications.

Datasheet Summary
Powered by GS/AI

The JCD0405S12 is a 4 W DC-DC converter from the JCD04 Series by XP Power, designed for a 2:1 input voltage range of 4.5-9 VDC. It provides a regulated output of 12 V with a maximum output current of 333 mA. The converter features a high efficiency of 82% and requires no minimum load. It has a ripple and noise specification of 60 mV peak-to-peak and offers excellent line and load regulation. The device is equipped with continuous short circuit protection and can withstand input surges of up to 24 VDC for 100 ms. Operating temperature ranges from -40 °C to +100 °C, making it suitable for various environments. The product also meets safety standards including UL60950-1 and CE directives, ensuring compliance for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
JCD04 Series DC-DC Converter 4 W, 2:1 Input - JCD0405S12 - XP Power
Sunnyvale, CA, USA
JCD04 Series DC-DC Converter 4 W, 2:1 Input
JCD0405S12
JCD04 Series DC-DC Converter 4 W, 2:1 Input JCD0405S12
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty

• 4-6 Watts
• 2:1 Input Range
• Industry Standard Package
• 1600 VDC Isolation
• Continuous Short Circuit Protection
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1837-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1837-5-ND
DC DC Converters 1470-1837-5-ND
Isolated Module DC DC Converter 1 Output 12V 333mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 12V 333mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 333Ma, 12V; Power Supply Approvals Xp Power - 62T2011 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 333Ma, 12V; Power Supply Approvals Xp Power
62T2011
Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 333Ma, 12V; Power Supply Approvals Xp Power 62T2011
DC-DC CONVERTER, ISO POL, 1 O/P, 4W, 333mA, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:333mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 4W, 333mA, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:333mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JCD0405S12 1470-1837-5-ND 62T2011
Product Name JCD04 Series DC-DC Converter 4 W, 2:1 Input DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 4W, 333Ma, 12V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Applications Instrumentation
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 12.0 volts 12.0 volts
DC Output Current 0.3330 amps 0.3330 amps 0.3330 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-24 Open Power Supply - PS-24 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
2 suppliers
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-15D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details