XP Power JCB Series DC/DC Converter JCB0348D05

Description
• 3 Watts • 2:1 Input Range • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 1500 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
• 3 Watts • 2:1 Input Range • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 1500 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCB Series DC/DC Converter - JCB0348D05 - XP Power
Sunnyvale, CA, USA
JCB Series DC/DC Converter
JCB0348D05
JCB Series DC/DC Converter JCB0348D05
• 3 Watts • 2:1 Input Range • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 1500 VDC Isolation • 3 Year Warranty

• 3 Watts
• 2:1 Input Range
• Operating Temperature -40 ºC to +100 ºC
• Single & Dual Outputs
• 1500 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1822-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1822-5-ND
DC DC Converters 1470-1822-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 36V - 72V Input

Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 36V - 72V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 5V, -5V; Power Supply Approvals Xp Power - 99R4322 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 5V, -5V; Power Supply Approvals Xp Power
99R4322
Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 5V, -5V; Power Supply Approvals Xp Power 99R4322
DC-DC CONVERTER, ISO POL, 2 O/P, 3W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 3W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JCB0348D05 1470-1822-5-ND 99R4322
Product Name JCB Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 5V, -5V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Applications Instrumentation, Industrial
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.50 - Switch mode power supply - 785012301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCS33-33 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details