XP Power JCB Series DC/DC Converter JCB0324S15

Description
• 3 Watts • 2:1 Input Range • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 1500 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
• 3 Watts • 2:1 Input Range • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 1500 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCB Series DC/DC Converter - JCB0324S15 - XP Power
Sunnyvale, CA, USA
JCB Series DC/DC Converter
JCB0324S15
JCB Series DC/DC Converter JCB0324S15
• 3 Watts • 2:1 Input Range • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 1500 VDC Isolation • 3 Year Warranty

• 3 Watts
• 2:1 Input Range
• Operating Temperature -40 ºC to +100 ºC
• Single & Dual Outputs
• 1500 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1820-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1820-5-ND
DC DC Converters 1470-1820-5-ND
Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 200Ma, 15V; Power Supply Approvals Xp Power - 24T5852 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 200Ma, 15V; Power Supply Approvals Xp Power
24T5852
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 200Ma, 15V; Power Supply Approvals Xp Power 24T5852
DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 200mA, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 200mA, 15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JCB0324S15 1470-1820-5-ND 24T5852
Product Name JCB Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 200Ma, 15V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Applications Instrumentation, Industrial
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
DC-DC Converters - HQA2W085W150V-N07-S - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSD-3005-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 3 amps
View Details
2 suppliers