Manufacturer: XP Power
Win Source Part Number: 876187-JCB0324S05
Series: JCB (3W)
Features: DC DC Converter 1 Output - Input
Package: Tube
Family Name: JCB0324
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
HTSUS: 8504.40.9580
3W 5V 600mA DC-DC Converter, 18-36VDC In, 1.5kV Isolation, Through Hole Product overview: JCB0324S05 from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 5V, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 3W, 5V, 600mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-JCB0324S05 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 876187-JCB0324S05 | 132-JCB0324S05 |
| Product Name | Power Supplies Board Mount DCDC Converters - JCB0324S05 | Through-Hole 3W 5V 600mA DC-DC Converter IC |
| Package Type | Other; Tube |