The JCB0324D15 is a 3-watt DC/DC converter from the JCB Series by XP Power, designed to operate within a 2:1 input voltage range of 18-36 VDC. It provides a dual output of ±15 V with a maximum output current of 100 mA. The converter features an initial set accuracy of ±1% and maintains line and load regulation of ±0.5% maximum. It has a transient response time of less than 3% deviation, recovering to within 1% in 2 ms for a 50% load change. This model offers 1500 VDC isolation between input and output, with an optional high isolation version available at 3000 VDC. The operating temperature range is from -40 °C to +100 °C, with derating required above 85 °C. The device is designed for natural convection cooling and has a power density of 7.5 W/in². It includes short circuit protection with auto recovery and has a ripple and noise specification of 60 mV peak-to-peak maximum. The converter is compliant with various EMC standards, making it suitable for a range of applications.
• 3 Watts
• 2:1 Input Range
• Operating Temperature -40 ºC to +100 ºC
• Single & Dual Outputs
• 1500 VDC Isolation
• 3 Year Warranty
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 36V Input
DC-DC CONVERTER, ISO POL, 2 O/P, 3W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15VRoHS Compliant: Yes
| XP Power | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JCB0324D15 | 1470-1815-5-ND | 99R4316 |
| Product Name | JCB Series DC/DC Converter | DC DC Converters | Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 15V, -15V; Power Supply Approvals Xp Power |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Technology | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | |
| Applications | Instrumentation, Industrial | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |