XP Power Power Supplies - Board Mount - DC DC Converters JCB0305D12

Description
Win Source Part Number: 1348116-JCB0305D12 Category: Power Supplies - Board Mount - DC DC Converters Series: JCB (3W) Type: Isolated Module Features: OCP, OVP, SCP, UVLO Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 125mA, 125mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 72% Mounting Type: Through Hole Package / Case: 24-DIP Module, 14 Leads Temperature Range - Operating: -40°C ~ 100°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JCB0305
Request a Quote Datasheet
Description
Win Source Part Number: 1348116-JCB0305D12 Category: Power Supplies - Board Mount - DC DC Converters Series: JCB (3W) Type: Isolated Module Features: OCP, OVP, SCP, UVLO Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 125mA, 125mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 72% Mounting Type: Through Hole Package / Case: 24-DIP Module, 14 Leads Temperature Range - Operating: -40°C ~ 100°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JCB0305
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1348116-JCB0305D12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1348116-JCB0305D12
Power Supplies - Board Mount - DC DC Converters 1348116-JCB0305D12
Win Source Part Number: 1348116-JCB0305D12 Category: Power Supplies - Board Mount - DC DC Converters Series: JCB (3W) Type: Isolated Module Features: OCP, OVP, SCP, UVLO Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 125mA, 125mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 9V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 72% Mounting Type: Through Hole Package / Case: 24-DIP Module, 14 Leads Temperature Range - Operating: -40°C ~ 100°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JCB0305

Win Source Part Number: 1348116-JCB0305D12
Category: Power Supplies - Board Mount - DC DC Converters
Series: JCB (3W)
Type: Isolated Module
Features: OCP, OVP, SCP, UVLO
Package: Tube
Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 3 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 125mA, 125mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 72%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 14 Leads
Temperature Range - Operating: -40°C ~ 100°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: JCB0305

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1348116-JCB0305D12
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1224601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 70 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details