XP Power JCB Series DC/DC Converter JCB0305D05

Description
• 3 Watts • 2:1 Input Range • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 1500 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
• 3 Watts • 2:1 Input Range • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 1500 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCB Series DC/DC Converter - JCB0305D05 - XP Power
Sunnyvale, CA, USA
JCB Series DC/DC Converter
JCB0305D05
JCB Series DC/DC Converter JCB0305D05
• 3 Watts • 2:1 Input Range • Operating Temperature -40 ºC to +100 ºC • Single & Dual Outputs • 1500 VDC Isolation • 3 Year Warranty

• 3 Watts
• 2:1 Input Range
• Operating Temperature -40 ºC to +100 ºC
• Single & Dual Outputs
• 1500 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JCB0305D05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCB0305D05-ND
DC DC Converters JCB0305D05-ND
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 4.5V - 9V Input

Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 5V, -5V; Power Supply Approvals Xp Power - 99R4295 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 5V, -5V; Power Supply Approvals Xp Power
99R4295
Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 5V, -5V; Power Supply Approvals Xp Power 99R4295
DC-DC CONVERTER, ISO POL, 2 O/P, 3W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 3W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JCB0305D05 JCB0305D05-ND 99R4295
Product Name JCB Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 3W, 5V, -5V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Applications Instrumentation, Industrial
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
1.5 - 30W DC-DC Converters - CCG6-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details