XP Power Power Supplies - Board Mount - DC DC Converters JCA0612S03

Description
Win Source Part Number: 1337479-JCA0612S03 Category: Power Supplies - Board Mount - DC DC Converters Series: JCA (6W) Type: Isolated Module Features: OCP, OVP, SCP, UVLO Package: Tube Size / Dimension: 1.00" L x 0.80" W x 0.39" H (25.4mm x 20.3mm x 10.0mm) Applications: ITE (Commercial) Standard Package: 16 Power (Watts): 6 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1.52A Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 3.3V Efficiency: 82% Mounting Type: Through Hole Package / Case: 24-DIP Module, 7 Leads Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JCA0612 Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1337479-JCA0612S03 Category: Power Supplies - Board Mount - DC DC Converters Series: JCA (6W) Type: Isolated Module Features: OCP, OVP, SCP, UVLO Package: Tube Size / Dimension: 1.00" L x 0.80" W x 0.39" H (25.4mm x 20.3mm x 10.0mm) Applications: ITE (Commercial) Standard Package: 16 Power (Watts): 6 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1.52A Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 3.3V Efficiency: 82% Mounting Type: Through Hole Package / Case: 24-DIP Module, 7 Leads Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JCA0612 Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1337479-JCA0612S03 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1337479-JCA0612S03
Power Supplies - Board Mount - DC DC Converters 1337479-JCA0612S03
Win Source Part Number: 1337479-JCA0612S03 Category: Power Supplies - Board Mount - DC DC Converters Series: JCA (6W) Type: Isolated Module Features: OCP, OVP, SCP, UVLO Package: Tube Size / Dimension: 1.00" L x 0.80" W x 0.39" H (25.4mm x 20.3mm x 10.0mm) Applications: ITE (Commercial) Standard Package: 16 Power (Watts): 6 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1.52A Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 3.3V Efficiency: 82% Mounting Type: Through Hole Package / Case: 24-DIP Module, 7 Leads Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: JCA0612 Standard Number: 62368-1

Win Source Part Number: 1337479-JCA0612S03
Category: Power Supplies - Board Mount - DC DC Converters
Series: JCA (6W)
Type: Isolated Module
Features: OCP, OVP, SCP, UVLO
Package: Tube
Size / Dimension: 1.00" L x 0.80" W x 0.39" H (25.4mm x 20.3mm x 10.0mm)
Applications: ITE (Commercial)
Standard Package: 16
Power (Watts): 6 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 1.52A
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 3.3V
Efficiency: 82%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 7 Leads
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: JCA0612
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1337479-JCA0612S03
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 8
Input Voltage 36 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details