XP Power JCA06 Series DC/DC Converter JCA0605D03

Description
• 4-6 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 4-6 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCA06 Series DC/DC Converter - JCA0605D03 - XP Power
Sunnyvale, CA, USA
JCA06 Series DC/DC Converter
JCA0605D03
JCA06 Series DC/DC Converter JCA0605D03
• 4-6 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty

• 4-6 Watts
• Compact 1.0 x 0.8 Inch Metal Package
• Industry Standard Pinout
• 2:1 Input Range
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1741-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1741-5-ND
DC DC Converters 1470-1741-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 4.5V - 9V Input

Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 4.5V - 9V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 9 V, 4.5 V, 2 Rohs Compliant Xp Power - 34M6526 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 9 V, 4.5 V, 2 Rohs Compliant Xp Power
34M6526
Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 9 V, 4.5 V, 2 Rohs Compliant Xp Power 34M6526
Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 9 V, 4.5 V, 2 RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 9 V, 4.5 V, 2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JCA0605D03 1470-1741-5-ND 34M6526
Product Name JCA06 Series DC/DC Converter DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 9 V, 4.5 V, 2 Rohs Compliant Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 4.5 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
AC Power Sources, Asterion ASC -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type AC Power Source
AC Output Voltage 0.0 to 312.0 volts
AC Output Current 0.0 to ? amps
View Details