XP Power JCA04 Series DC/DC Converter JCA0405S05

Description
• 4-6 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 4-6 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCA04 Series DC/DC Converter - JCA0405S05 - XP Power
Sunnyvale, CA, USA
JCA04 Series DC/DC Converter
JCA0405S05
JCA04 Series DC/DC Converter JCA0405S05
• 4-6 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty

• 4-6 Watts
• Compact 1.0 x 0.8 Inch Metal Package
• Industry Standard Pinout
• 2:1 Input Range
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1716-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1716-5-ND
DC DC Converters 1470-1716-5-ND
Isolated Module DC DC Converter 1 Output 5V 800mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 5V 800mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 4W, 800Ma, 5V; Power Supply Approvals Xp Power - 32M6366 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 4W, 800Ma, 5V; Power Supply Approvals Xp Power
32M6366
Dc-Dc Conv, Iso Pol, 1 O/p, 4W, 800Ma, 5V; Power Supply Approvals Xp Power 32M6366
DC-DC CONV, ISO POL, 1 O/P, 4W, 800mA, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:800mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 4W, 800mA, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:4W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:800mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JCA0405S05 1470-1716-5-ND 32M6366
Product Name JCA04 Series DC/DC Converter DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 4W, 800Ma, 5V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 4.5 to 9.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
300, 350, 450W Isolated PCB mount DC-DC converters - PAH300S-24-12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Voltage 12.0 volts
View Details