Win Source Part Number: 1337476-JCA0312S03
Category: Power Supplies - Board Mount - DC DC Converters
Series: JCA (3W)
Type: Isolated Module
Features: OCP, OVP, SCP, UVLO
Package: Tube
Size / Dimension: 1.00" L x 0.80" W x 0.39" H (25.4mm x 20.3mm x 10.0mm)
Applications: ITE (Commercial)
Standard Package: 16
Power (Watts): 3 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 910mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 3.3V
Efficiency: 75%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 7 Leads
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: JCA0312
Standard Number: 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1337476-JCA0312S03 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tube |