• 2 Watts
• Single & Dual Outputs
• DIP-24 Package
• Low Cost
• 3 Year Warranty
| XP Power | |
|---|---|
| Product Category | Power Supplies |
| Product Number | JAH0212D12-H4 |
| Product Name | JAH02 Series DC/DC Converter |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Applications | Instrumentation, Industrial |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |