XP Power IZ Series DC/DC Converter IZ2415SA-M

Description
• 3 Watts • Regulated Single & Dual Output • Wide 2:1 Input Range • SIP Package • 1600 VDC Isolation • 3 Year Warranty
Description
• 3 Watts • Regulated Single & Dual Output • Wide 2:1 Input Range • SIP Package • 1600 VDC Isolation • 3 Year Warranty
Datasheet
Datasheet Summary
Powered by GS/AI

The IZ2415SA-M is a 3W DC/DC converter from the IZ series by XP Power, designed for PCB mounting in a SIP8 plastic case. It operates within a 2:1 input voltage range of 18 to 36 VDC and provides a regulated single output of 15 VDC with a maximum output current of 200 mA. The converter features 1.6 kVDC isolation between input and output, ensuring safety in various applications. It includes standard features such as remote On/Off control and short circuit protection. The operating temperature range is from -40°C to +100°C, with power derating above +70°C. This product is suitable for applications in robotics, instrumentation, industrial settings, and process control. The dimensions of the converter are 21.85 x 11.10 x 9.20 mm.

Datasheet Summary
Powered by GS/AI

The IZ2415SA-M is a 3W DC/DC converter from the IZ series by XP Power, designed for PCB mounting in a SIP8 plastic case. It operates within a 2:1 input voltage range of 18 to 36 VDC and provides a regulated single output of 15 VDC with a maximum output current of 200 mA. The converter features 1.6 kVDC isolation between input and output, ensuring safety in various applications. It includes standard features such as remote On/Off control and short circuit protection. The operating temperature range is from -40°C to +100°C, with power derating above +70°C. This product is suitable for applications in robotics, instrumentation, industrial settings, and process control. The dimensions of the converter are 21.85 x 11.10 x 9.20 mm.

Suppliers

Company
Product
Description
Supplier Links
IZ Series DC/DC Converter - IZ2415SA-M - XP Power
Sunnyvale, CA, USA
IZ Series DC/DC Converter
IZ2415SA-M
IZ Series DC/DC Converter IZ2415SA-M
• 3 Watts • Regulated Single & Dual Output • Wide 2:1 Input Range • SIP Package • 1600 VDC Isolation • 3 Year Warranty

• 3 Watts
• Regulated Single & Dual Output
• Wide 2:1 Input Range
• SIP Package
• 1600 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number IZ2415SA-M
Product Name IZ Series DC/DC Converter
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications Instrumentation, Industrial
Operating Temperature -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Encapsulated - PC Board Mounting DC-DC Converters, Single and Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Linear Power Supply
Form Factor Board Mount
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Programmable Linear DC Power Supply - SPD3303C - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
2400W 1300Vdc Input, Rugged, 2.4kW DC-DC Converter for Heavy-duty Industrial Applications - HVT 2K4-1300/24-4U5 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details