XP Power Power Supplies - Board Mount DC DC Converters IZ2415S

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: XP Power Category: Power Supplies - Board Mount DC DC Converters Series: IZ (3W) Package: Tube Product Status: Active Type: Isolated Module Number of Outputs: 2 Voltage - Input (Min): 18V Voltage - Input (Max): 36V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: XP Power Category: Power Supplies - Board Mount DC DC Converters Series: IZ (3W) Package: Tube Product Status: Active Type: Isolated Module Number of Outputs: 2 Voltage - Input (Min): 18V Voltage - Input (Max): 36V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: XP Power Category: Power Supplies - Board Mount DC DC Converters Series: IZ (3W) Package: Tube Product Status: Active Type: Isolated Module Number of Outputs: 2 Voltage - Input (Min): 18V Voltage - Input (Max): 36V

Alternative Parts (Cross-Reference): Cross
Manufacturer: XP Power
Category: Power Supplies - Board Mount DC DC Converters
Series: IZ (3W)
Package: Tube
Product Status: Active
Type: Isolated Module
Number of Outputs: 2
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Power Supplies - Board Mount DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1224609P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 160 volts
View Details
Specs
Package Type Other; Tube
Operating Temperature -40 C (-40 F)
Configuration / Function Positive
View Details
3A 24V SOT-23 Boost DC-DC Converter IC - 739-LM2735YMF/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23
Output Voltage 24 volts
Input Voltage 5.5 volts
View Details
2 suppliers