XP Power Power Supplies Board Mount DCDC Converters - IZ1205S IZ1205S

Description
Manufacturer: XP Power Win Source Part Number: 847535-IZ1205S Series: IZ (3W) Features: DC DC Converter 2 Output - Input Package: Tube Family Name: IZ1205 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: XP Power Win Source Part Number: 847535-IZ1205S Series: IZ (3W) Features: DC DC Converter 2 Output - Input Package: Tube Family Name: IZ1205 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - IZ1205S - 847535-IZ1205S - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - IZ1205S
847535-IZ1205S
Power Supplies Board Mount DCDC Converters - IZ1205S 847535-IZ1205S
Manufacturer: XP Power Win Source Part Number: 847535-IZ1205S Series: IZ (3W) Features: DC DC Converter 2 Output - Input Package: Tube Family Name: IZ1205 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8504.40.9580

Manufacturer: XP Power
Win Source Part Number: 847535-IZ1205S
Series: IZ (3W)
Features: DC DC Converter 2 Output - Input
Package: Tube
Family Name: IZ1205
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet
3W 5V -5V DC-DC Converter IC - 132-IZ1205S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3W 5V -5V DC-DC Converter IC
132-IZ1205S
3W 5V -5V DC-DC Converter IC 132-IZ1205S
3W 2-OUT DC-DC Converter, 5V/-5V, 300mA, SIP, 1.6kV Isolation Product overview: IZ1205S from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 5V, -5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3W, 5V, -5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-IZ1205S can be used for catalog matching and distributor lookup.

3W 2-OUT DC-DC Converter, 5V/-5V, 300mA, SIP, 1.6kV Isolation Product overview: IZ1205S from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 5V, -5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3W, 5V, -5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-IZ1205S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 847535-IZ1205S 132-IZ1205S
Product Name Power Supplies Board Mount DCDC Converters - IZ1205S 3W 5V -5V DC-DC Converter IC
Package Type Other; Tube Other; SIP
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1227508P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details