XP Power IW Series DC/DC Converter IW1205DA-H

Description
• 1 Watt • Regulated Single & Dual Output • Wide 2:1 Input Range • SIP or DIP Package • 1000 VDC Isolation • 3 Year Warranty
Description
• 1 Watt • Regulated Single & Dual Output • Wide 2:1 Input Range • SIP or DIP Package • 1000 VDC Isolation • 3 Year Warranty
Datasheet
Datasheet Summary
Powered by GS/AI

The IW1205DA-H is a 1 Watt DC/DC converter from the IW Series by XP Power, designed for applications requiring regulated output. It features a wide input voltage range of 9.0 to 18.0 V and provides a single output voltage of 5.0 V with a maximum output current of 200 mA. The device has a minimum load requirement of 25% to meet specified performance metrics and offers line regulation of ±0.5% and load regulation of ±1.0% from 25-100% load. This converter includes continuous short circuit protection with auto recovery and operates efficiently with a maximum ripple and noise of 80 mV peak-to-peak. The operating temperature range is -40 °C to +100 °C, with derating from 100% load at 85 °C to 0% load at 100 °C. The device is available in SIP or DIP packages and offers 1000 VDC isolation, with an optional 3000 VDC isolation available. The IW1205DA-H is suitable for various applications where compact size and reliability are critical.

Datasheet Summary
Powered by GS/AI

The IW1205DA-H is a 1 Watt DC/DC converter from the IW Series by XP Power, designed for applications requiring regulated output. It features a wide input voltage range of 9.0 to 18.0 V and provides a single output voltage of 5.0 V with a maximum output current of 200 mA. The device has a minimum load requirement of 25% to meet specified performance metrics and offers line regulation of ±0.5% and load regulation of ±1.0% from 25-100% load. This converter includes continuous short circuit protection with auto recovery and operates efficiently with a maximum ripple and noise of 80 mV peak-to-peak. The operating temperature range is -40 °C to +100 °C, with derating from 100% load at 85 °C to 0% load at 100 °C. The device is available in SIP or DIP packages and offers 1000 VDC isolation, with an optional 3000 VDC isolation available. The IW1205DA-H is suitable for various applications where compact size and reliability are critical.

Suppliers

Company
Product
Description
Supplier Links
IW Series DC/DC Converter - IW1205DA-H - XP Power
Sunnyvale, CA, USA
IW Series DC/DC Converter
IW1205DA-H
IW Series DC/DC Converter IW1205DA-H
• 1 Watt • Regulated Single & Dual Output • Wide 2:1 Input Range • SIP or DIP Package • 1000 VDC Isolation • 3 Year Warranty

• 1 Watt
• Regulated Single & Dual Output
• Wide 2:1 Input Range
• SIP or DIP Package
• 1000 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number IW1205DA-H
Product Name IW Series DC/DC Converter
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications Instrumentation, Industrial
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1236687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Type g
Regulatory Compliance RoHS Compliant
View Details