The IW0509DA-H is a 1 Watt DC/DC converter from the IW Series by XP Power, designed for applications requiring regulated output. It features a wide input voltage range of 4.5 to 9.0 V and provides a single output voltage of 5.0 V with a maximum output current of 200 mA. The converter has a minimum load requirement of 25% to meet specified performance metrics and offers line regulation of ±0.5% and load regulation of ±1.0% from 25-100% load. This model includes continuous short circuit protection with auto recovery and operates efficiently with a maximum ripple and noise of 80 mV peak-to-peak. The operating temperature range is from -40 °C to +100 °C, with derating from 100% load at 85 °C to 0% load at 100 °C. The device is convection cooled and has an isolation voltage of 1000 VDC, with an optional 3000 VDC isolation available. The IW0509DA-H is suitable for various applications where compact size and reliability are critical.
• 1 Watt
• Regulated Single & Dual Output
• Wide 2:1 Input Range
• SIP or DIP Package
• 1000 VDC Isolation
• 3 Year Warranty
| XP Power | |
|---|---|
| Product Category | Power Supplies |
| Product Number | IW0509DA-H |
| Product Name | IW Series DC/DC Converter |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Applications | Instrumentation, Industrial |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |