The DC-DC Converter, part number 61AK3158, is designed to provide a single output of 12V at a maximum current of 0.083A (83mA), delivering a total output power of 1W. It features a compact SIP7 package and offers 3.0kVDC functional isolation, making it suitable for applications requiring voltage isolation in distributed power supply architectures. The converter operates efficiently with a typical efficiency of 80% at nominal input voltage and full load. It supports an input voltage range of 10.8V to 13.2V and includes continuous short circuit protection. The operating temperature range is from -40°C to +105°C, with derating from 100% load at +100°C to 80% load at +105°C. The device is compliant with safety standards including UL/cUL62368-1 and CE, and it meets Class B conducted and radiated emissions standards. This converter is suitable for use in industrial, electronics, instrumentation, and robotics applications.
DC DC CONVERTER SINGLE 12V 1W
DC-DC CONVERTER, 12V, 0.083A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-; Isolation Voltage:3kV
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1470-IVB0115S12-ND | 61AK3158 |
| Product Name | DC DC Converters | Dc-Dc Converter, 12V, 0.083A; Power Supply Approvals Xp Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| DC Output Current | 0.0830 amps | 0.0830 amps |