XP Power DC DC Converters IVB0105S3V3

Description
DC DC CONVERTER SINGLE 3.3V 1W
Request a Quote Datasheet
Description
DC DC CONVERTER SINGLE 3.3V 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-IVB0105S3V3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-IVB0105S3V3-ND
DC DC Converters 1470-IVB0105S3V3-ND
DC DC CONVERTER SINGLE 3.3V 1W

DC DC CONVERTER SINGLE 3.3V 1W

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Xp Power - 61AK3149 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Xp Power
61AK3149
Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Xp Power 61AK3149
DC-DC CONVERTER, 3.3V, 0.303A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-; Width:6mm

DC-DC CONVERTER, 3.3V, 0.303A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:-; Width:6mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-IVB0105S3V3-ND 61AK3149
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.3030 amps 0.3030 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2E - Switch mode power supply - 782E12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC Source - CW1251M - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details