XP Power IV Series DC/DC Converter IV2409SA

Description
• Single & Dual Output • SIP or DIP Package • 3000 VDC Isolation (Optional 4000 & 6000 VDC) • -40 °C to +85 °C Operation • MTBF >1.1 MHrs • Convection-cooled • 3 Year Warranty
Request a Quote
Description
• Single & Dual Output • SIP or DIP Package • 3000 VDC Isolation (Optional 4000 & 6000 VDC) • -40 °C to +85 °C Operation • MTBF >1.1 MHrs • Convection-cooled • 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IV2409SA is a 1 Watt DC/DC converter from the IV Series by XP Power, designed for applications requiring a 9.0 V output. It operates with an input voltage of 24 VDC and has a minimum load requirement of none. The device features a maximum output current of 112 mA and achieves an efficiency of 75%. This converter supports a wide operating temperature range from -40 °C to +85 °C and is convection-cooled. It offers 3000 VDC isolation, with optional higher isolation levels of 4000 VDC and 6000 VDC available. The MTBF is greater than 1.1 million hours, indicating reliability in demanding environments. The IV2409SA is available in both SIP and DIP packages, making it versatile for various design requirements. It is compliant with safety standards including UL60950-1 and UL62368-1, ensuring it meets necessary regulatory requirements for use in electronic applications.

Datasheet Summary
Powered by GS/AI

The IV2409SA is a 1 Watt DC/DC converter from the IV Series by XP Power, designed for applications requiring a 9.0 V output. It operates with an input voltage of 24 VDC and has a minimum load requirement of none. The device features a maximum output current of 112 mA and achieves an efficiency of 75%. This converter supports a wide operating temperature range from -40 °C to +85 °C and is convection-cooled. It offers 3000 VDC isolation, with optional higher isolation levels of 4000 VDC and 6000 VDC available. The MTBF is greater than 1.1 million hours, indicating reliability in demanding environments. The IV2409SA is available in both SIP and DIP packages, making it versatile for various design requirements. It is compliant with safety standards including UL60950-1 and UL62368-1, ensuring it meets necessary regulatory requirements for use in electronic applications.

Suppliers

Company
Product
Description
Supplier Links
IV Series DC/DC Converter - IV2409SA - XP Power
Sunnyvale, CA, USA
IV Series DC/DC Converter
IV2409SA
IV Series DC/DC Converter IV2409SA
• Single & Dual Output • SIP or DIP Package • 3000 VDC Isolation (Optional 4000 & 6000 VDC) • -40 °C to +85 °C Operation • MTBF >1.1 MHrs • Convection-cooled • 3 Year Warranty

• Single & Dual Output
• SIP or DIP Package
• 3000 VDC Isolation (Optional 4000 & 6000 VDC)
• -40 °C to +85 °C Operation
• MTBF >1.1 MHrs
• Convection-cooled
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - IV2409SA-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
IV2409SA-ND
DC DC Converters IV2409SA-ND
Isolated Module DC DC Converter 1 Output 9V 112mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 9V 112mA 21.6V - 26.4V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IV2409SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IV2409SA
Power Supplies - Board Mount - DC DC Converters IV2409SA
DC DC CONVERTER 9V 1W

DC DC CONVERTER 9V 1W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 112Ma, 9V; Power Supply Approvals Xp Power - 88M0818 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 112Ma, 9V; Power Supply Approvals Xp Power
88M0818
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 112Ma, 9V; Power Supply Approvals Xp Power 88M0818
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 112mA, 9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:112mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 112mA, 9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:112mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IV2409SA IV2409SA-ND IV2409SA 88M0818
Product Name IV Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 112Ma, 9V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6975-ea-bt-20080-340-triple-4u-wc-32194 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 340 amps
View Details