XP Power IV Series DC/DC Converter IV2405SA

Description
• Single & Dual Output • SIP or DIP Package • 3000 VDC Isolation (Optional 4000 & 6000 VDC) • -40 °C to +85 °C Operation • MTBF >1.1 MHrs • Convection-cooled • 3 Year Warranty
Request a Quote
Description
• Single & Dual Output • SIP or DIP Package • 3000 VDC Isolation (Optional 4000 & 6000 VDC) • -40 °C to +85 °C Operation • MTBF >1.1 MHrs • Convection-cooled • 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IV2405SA is a 1 Watt DC/DC converter from the IV Series by XP Power, designed for applications requiring a 5V output with a maximum output current of 200 mA. It operates with an input voltage of 12 VDC and has an input current of 20 mA. The device features an efficiency rating of 77% and does not require a minimum load for operation. The converter is capable of withstanding an isolation voltage of 3000 VDC, with optional higher isolation ratings of 4000 VDC and 6000 VDC available. It operates within a temperature range of -40 °C to +85 °C and has a mean time between failures (MTBF) of over 1.1 million hours. The IV2405SA is convection-cooled and comes in both SIP and DIP package options, making it suitable for various design requirements.

Datasheet Summary
Powered by GS/AI

The IV2405SA is a 1 Watt DC/DC converter from the IV Series by XP Power, designed for applications requiring a 5V output with a maximum output current of 200 mA. It operates with an input voltage of 12 VDC and has an input current of 20 mA. The device features an efficiency rating of 77% and does not require a minimum load for operation. The converter is capable of withstanding an isolation voltage of 3000 VDC, with optional higher isolation ratings of 4000 VDC and 6000 VDC available. It operates within a temperature range of -40 °C to +85 °C and has a mean time between failures (MTBF) of over 1.1 million hours. The IV2405SA is convection-cooled and comes in both SIP and DIP package options, making it suitable for various design requirements.

Suppliers

Company
Product
Description
Supplier Links
IV Series DC/DC Converter - IV2405SA - XP Power
Sunnyvale, CA, USA
IV Series DC/DC Converter
IV2405SA
IV Series DC/DC Converter IV2405SA
• Single & Dual Output • SIP or DIP Package • 3000 VDC Isolation (Optional 4000 & 6000 VDC) • -40 °C to +85 °C Operation • MTBF >1.1 MHrs • Convection-cooled • 3 Year Warranty

• Single & Dual Output
• SIP or DIP Package
• 3000 VDC Isolation (Optional 4000 & 6000 VDC)
• -40 °C to +85 °C Operation
• MTBF >1.1 MHrs
• Convection-cooled
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1612-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1612-5-ND
DC DC Converters 1470-1612-5-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 300Ma, 5V; Power Supply Approvals Xp Power - 88M0817 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 300Ma, 5V; Power Supply Approvals Xp Power
88M0817
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 300Ma, 5V; Power Supply Approvals Xp Power 88M0817
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 300mA, 5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 300mA, 5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - IV2405SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IV2405SA
Power Supplies - Board Mount - DC DC Converters IV2405SA
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IV2405SA 1470-1612-5-ND 88M0817 IV2405SA
Product Name IV Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 300Ma, 5V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6910-ea-pub-12000-40-4u-wc-32129 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 40 amps
View Details