1W 5V 300mA DC-DC Converter, 3kV Isolation, SIP-4 Product overview: IV2405SA from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 5V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1W, 5V, 300mA, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-IV2405SA can be used for catalog matching and distributor lookup.
Manufacturer: XP Power
Win Source Part Number: 876039-IV2405SA
Series: IV (1W)
Features: DC DC Converter 1 Output - Input
Package: Tube
Family Name: IV2405
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8504.40.9580
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-IV2405SA | 876039-IV2405SA |
| Product Name | 1W 5V 300mA DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - IV2405SA |
| Output Voltage | 5 volts |