XP Power IV Series DC/DC Converter IV1205D

Description
• Single & Dual Output • SIP or DIP Package • 3000 VDC Isolation (Optional 4000 & 6000 VDC) • -40 °C to +85 °C Operation • MTBF >1.1 MHrs • Convection-cooled • 3 Year Warranty
Datasheet
Description
• Single & Dual Output • SIP or DIP Package • 3000 VDC Isolation (Optional 4000 & 6000 VDC) • -40 °C to +85 °C Operation • MTBF >1.1 MHrs • Convection-cooled • 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IV Series DC/DC Converter - IV1205D - XP Power
Sunnyvale, CA, USA
IV Series DC/DC Converter
IV1205D
IV Series DC/DC Converter IV1205D
• Single & Dual Output • SIP or DIP Package • 3000 VDC Isolation (Optional 4000 & 6000 VDC) • -40 °C to +85 °C Operation • MTBF >1.1 MHrs • Convection-cooled • 3 Year Warranty

• Single & Dual Output
• SIP or DIP Package
• 3000 VDC Isolation (Optional 4000 & 6000 VDC)
• -40 °C to +85 °C Operation
• MTBF >1.1 MHrs
• Convection-cooled
• 3 Year Warranty

Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number IV1205D
Product Name IV Series DC/DC Converter
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227054 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details