XP Power IV Series DC/DC Converter IV1203SA

Description
• Single & Dual Output • SIP or DIP Package • 3000 VDC Isolation (Optional 4000 & 6000 VDC) • -40 °C to +85 °C Operation • MTBF >1.1 MHrs • Convection-cooled • 3 Year Warranty
Request a Quote Datasheet
Description
• Single & Dual Output • SIP or DIP Package • 3000 VDC Isolation (Optional 4000 & 6000 VDC) • -40 °C to +85 °C Operation • MTBF >1.1 MHrs • Convection-cooled • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IV Series DC/DC Converter - IV1203SA - XP Power
Sunnyvale, CA, USA
IV Series DC/DC Converter
IV1203SA
IV Series DC/DC Converter IV1203SA
• Single & Dual Output • SIP or DIP Package • 3000 VDC Isolation (Optional 4000 & 6000 VDC) • -40 °C to +85 °C Operation • MTBF >1.1 MHrs • Convection-cooled • 3 Year Warranty

• Single & Dual Output
• SIP or DIP Package
• 3000 VDC Isolation (Optional 4000 & 6000 VDC)
• -40 °C to +85 °C Operation
• MTBF >1.1 MHrs
• Convection-cooled
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - IV1203SA-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
IV1203SA-ND
DC DC Converters IV1203SA-ND
Isolated Module DC DC Converter 1 Output 3.3V 300mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 3.3V 300mA 10.8V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IV1203SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IV1203SA
Power Supplies - Board Mount - DC DC Converters IV1203SA
DC DC CONVERTER 3.3V 1W

DC DC CONVERTER 3.3V 1W

Supplier's Site
Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 300Ma, 3.3V; Power Supply Approvals Xp Power - 88M0810 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 300Ma, 3.3V; Power Supply Approvals Xp Power
88M0810
Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 300Ma, 3.3V; Power Supply Approvals Xp Power 88M0810
DC-DC CONV, ISO POL, 1 O/P, 1W, 300mA, 3.3V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:300mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 1W, 300mA, 3.3V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:300mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IV1203SA IV1203SA-ND IV1203SA 88M0810
Product Name IV Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 300Ma, 3.3V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-11000-40-3u-27675 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 40 amps
View Details