The DC-DC Converter, part number 96K4994, is an isolated, single output device with a maximum output power of 1 watt and an output current of 66 mA at 15 V. It operates within an input voltage range of 5 V, 12 V, or 24 V DC, with no minimum load requirement. The converter features a high isolation voltage of 3 kV DC and is designed for a wide operating temperature range of -40 °C to +85 °C, making it suitable for various environmental conditions. The device has a typical efficiency of 76% and is convection-cooled, ensuring reliable performance. It meets safety approvals including UL60950-1 and UL62368-1, and is RoHS compliant. The converter is available in both SIP and DIP packages, providing flexibility for integration into different designs. With a mean time between failures (MTBF) of over 1.1 million hours, it offers durability for long-term applications.
• Single & Dual Output
• SIP or DIP Package
• 3000 VDC Isolation (Optional 4000 & 6000 VDC)
• -40 °C to +85 °C Operation
• MTBF >1.1 MHrs
• Convection-cooled
• 3 Year Warranty
Isolated Module DC DC Converter 1 Output 15V 66mA 4.5V - 5.5V Input
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 66mA, 15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:- RoHS Compliant: Yes
DC DC CONVERTER 15V 1W
| XP Power | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | IV0515SA | 1470-1606-5-ND | 96K4994 | IV0515SA |
| Product Name | IV Series DC/DC Converter | DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 66Ma, 15V; Power Supply Approvals Xp Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Applications | Instrumentation | ITE (Commercial) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |