XP Power Power Supplies Board Mount DCDC Converters - IV0505SA IV0505SA

Description
Manufacturer: XP Power Win Source Part Number: 876038-IV0505SA Series: IV (1W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: IV0505 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: XP Power Win Source Part Number: 876038-IV0505SA Series: IV (1W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: IV0505 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - IV0505SA - 876038-IV0505SA - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - IV0505SA
876038-IV0505SA
Power Supplies Board Mount DCDC Converters - IV0505SA 876038-IV0505SA
Manufacturer: XP Power Win Source Part Number: 876038-IV0505SA Series: IV (1W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: IV0505 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.40.9580

Manufacturer: XP Power
Win Source Part Number: 876038-IV0505SA
Series: IV (1W)
Features: DC DC Converter 1 Output - Input
Package: Tube
Family Name: IV0505
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 876038-IV0505SA
Product Name Power Supplies Board Mount DCDC Converters - IV0505SA
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1224533P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 160 volts
View Details
DCP010515DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010515DBP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 14.25 to 15.75 volts
View Details
3 suppliers
Buck 2.5A Step-Down DC-DC Converter IC - 739-AAT2114AIVN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1 volts
Input Voltage 5.5 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.7000 volts
Input Voltage 16 volts
View Details