The IU4824DA-H is a 2 Watt DC/DC converter from the IU Series by XP Power, designed for regulated output in both single and dual configurations. It operates within a wide input voltage range of 36.0 to 72.0 V and provides an output voltage of 24.0 V with a maximum output current of 83 mA. The device features a maximum capacitive load of 220 OºF and requires a minimum load of 25% to meet specified load regulation and ripple noise performance. This converter includes continuous short circuit protection with auto recovery and has an efficiency rating of 80%. It is suitable for operation in environments with temperatures ranging from -40 °C to +85 °C and is convection cooled. The IU4824DA-H offers 1000 VDC isolation, with an optional 3000 VDC isolation available. The product is compliant with safety standards including UL62368-1 and meets applicable directives and legislation. Engineers considering this product should note its compact SIP package design and the need for a 100 OºF output capacitor to achieve the specified ripple and noise levels.
• 2 Watts
• Regulated Single & Dual Output
• SIP & DIP Package
• Wide 2:1 Input Range
• 1000 VDC Isolation, 3000 VDC Option
• 3 Year Warranty
| XP Power | |
|---|---|
| Product Category | Power Supplies |
| Product Number | IU4824DA-H |
| Product Name | IU Series DC/DC Converter |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Applications | Instrumentation, Industrial |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |