XP Power IU Series DC/DC Converter IU2403SA

Description
• 2 Watts • Regulated Single & Dual Output • SIP & DIP Package • Wide 2:1 Input Range • 1000 VDC Isolation, 3000 VDC Option • 3 Year Warranty
Request a Quote Datasheet
Description
• 2 Watts • Regulated Single & Dual Output • SIP & DIP Package • Wide 2:1 Input Range • 1000 VDC Isolation, 3000 VDC Option • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IU Series DC/DC Converter - IU2403SA - XP Power
Sunnyvale, CA, USA
IU Series DC/DC Converter
IU2403SA
IU Series DC/DC Converter IU2403SA
• 2 Watts • Regulated Single & Dual Output • SIP & DIP Package • Wide 2:1 Input Range • 1000 VDC Isolation, 3000 VDC Option • 3 Year Warranty

• 2 Watts
• Regulated Single & Dual Output
• SIP & DIP Package
• Wide 2:1 Input Range
• 1000 VDC Isolation, 3000 VDC Option
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1590-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1590-5-ND
DC DC Converters 1470-1590-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 500mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 500mA 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IU2403SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IU2403SA
Power Supplies - Board Mount - DC DC Converters IU2403SA
DC DC CONVERTER 3.3V 2W

DC DC CONVERTER 3.3V 2W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 500Ma, 3.3V; Power Supply Approvals Xp Power - 88M0793 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 500Ma, 3.3V; Power Supply Approvals Xp Power
88M0793
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 500Ma, 3.3V; Power Supply Approvals Xp Power 88M0793
DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 500mA, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:500mA; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 500mA, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:500mA; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IU2403SA 1470-1590-5-ND IU2403SA 88M0793
Product Name IU Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 500Ma, 3.3V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details